NEN-EN-IEC 62271-205
High-voltage switchgear and controlgear - Part 205: Compact switchgear assemblies for rated voltages above 52 kV
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
This part of IEC 62271 applies to compact switchgear assemblies consisting of at least one switching device directly connected to, or sharing components with, one or more other devices such that there is an interaction between the functions of the individual devices. Such assemblies are made up of devices defined in 1.101 and are designed, tested and supplied for use as a single unit. The interaction between devices may be due to proximity, sharing of components or a combination of both. The assemblies may contain components of air insulated switchgear (AIS) only or a combination of AIS and gas insulated switchgear (GIS), so called mixed technology switchgear (MTS) and may be delivered entirely prefabricated or partially assembled.
Document History