NEN-EN-IEC 62127-1

Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 92
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range up to 40 MHz. The objectives of this standard are: - to define a group of acoustic parameters that can be measured on a physically sound basis; - to define a second group of parameters that can be derived under certain assumptions from these measurements, and called derived intensity parameters; - to define a measurement procedure that may be used for the determination of acoustic pressure parameters; - to define the conditions under which the measurements of acoustic parameters can be made in the frequency range up to 40 MHz using calibrated hydrophones; - to define procedures for correcting, for limitations caused by the use of hydrophones with finite bandwidth and finite active element size.

Document History

June 1, 2022
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment including bandwidth criteria and...
April 1, 2013
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
September 1, 2008
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
NEN-EN-IEC 62127-1
November 1, 2007
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range...
Advertisement