NEN-EN-IEC 62822-2

Electric welding equipment - Assessment of restrictions related to human exposure to electromagnetic fields (0 Hz to 300 GHz) - Part 2: Arc welding equipment

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 91
ICS Code (Welding equipment): 25.160.30
ICS Code (Welding, brazing and soldering): 25.160
scope:

NEN-EN-IEC 62822-2 applies to equipment for arc welding and allied processes designed for occupational use by professionals and for use by laymen. This standard specifies procedures for the assessment of human exposure to magnetic fields produced by arc welding. It covers non-thermal biological effects in the frequency range from 0 Hz to 10 MHz and defines standardized test scenarios. This standard does not define methods for workplace assessment regarding the risks arising from electromagnetic fields (EMF). However, the EMF data that results from the application of this standard can be used to assist in workplace assessment. Other standards may apply to products covered by this standard. In particular this standard cannot be used to demonstrate electromagnetic compatibility with other equipment. It does not specify any product safety requirements other than those specifically related to human exposure to electromagnetic fields.

Document History

NEN-EN-IEC 62822-2
October 1, 2016
Electric welding equipment - Assessment of restrictions related to human exposure to electromagnetic fields (0 Hz to 300 GHz) - Part 2: Arc welding equipment
NEN-EN-IEC 62822-2 applies to equipment for arc welding and allied processes designed for occupational use by professionals and for use by laymen. This standard specifies procedures for the...
Advertisement