NEN-EN-ISO 105-X16

Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 19
ICS Code (Textiles in general): 59.080.01
scope:

NEN-EN-ISO 105-X16 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to test with the apparatus described in ISO 105-X12 is required. Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.

Document History

NEN-EN-ISO 105-X16
June 1, 2016
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas
NEN-EN-ISO 105-X16 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to...
December 1, 2002
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas
Specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to test with the...
Advertisement