NEN-EN-ISO 10893-12
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for wall thickness measurement. The document specifies the testing method and corresponding calibration procedures.
Document History
April 1, 2011
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for wall...
NEN-EN-ISO 10893-12
April 1, 2009
Non-destructive testing of steel tubes - Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for wall...