NEN-EN-IEC 62610-4

Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series - Part 4: Cooling performance tests for water supplied heat exchangers in electronic cabinets

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 50
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 62610 specifies the test setup and test parameters for water supplied heat exchangers within single electronic cabinet configurations. The tests are focused on cabinets for the installation of high power dissipation electronic equipment. The cabinets concerned are from the IEC 60297 (19 in) and IEC 60917 (25 mm) series. The purpose of this standard is to provide comparable data for the cooling performance of cabinets according to defined test setups and cooling parameters.

Document History

NEN-EN-IEC 62610-4
November 1, 2013
Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series - Part 4: Cooling performance tests for water supplied heat exchangers in electronic cabinets
This part of IEC 62610 specifies the test setup and test parameters for water supplied heat exchangers within single electronic cabinet configurations. The tests are focused on cabinets for the...

References

Advertisement