NEN-EN-IEC 62739-2

Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 2: Erosion test method for metal materials with surface processing

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 45
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

NEN-EN-IEC 62739-2 provides an evaluating test method for the erosion of the metallic materials with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder. It aims at prevention of an accident or a fire by predicting a setup and life of a suitable maintenance cycle.

Document History

NEN-EN-IEC 62739-2
October 1, 2016
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 2: Erosion test method for metal materials with surface processing
NEN-EN-IEC 62739-2 provides an evaluating test method for the erosion of the metallic materials with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and...
Advertisement