NEN-EN-ISO 11148-10

Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 36
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Other hand-held tools): 25.140.99
scope:

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression power tools can be powered by compressed air or hydraulic fluid and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. This part of ISO 11148 is applicable to: - crimping tools; - collar splitters; - power tools for metal forming (edge formers, folding tools, swagers); - nut splitter heads; - presses; - punches; - squeeze riveters; - cutting power tools with parallel knives; - This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to compression power tools when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of compression power tools in potentially explosive atmospheresalligator jaw compression riveters.

Document History

NEN-EN-ISO 11148-10
December 1, 2011
Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools
This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter “compression power tools”) intended for squeeze riveting, punching, shaping,...
October 1, 2009
Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools
This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter “compression power tools”) intended for squeeze riveting, punching, shaping,...

References

Advertisement