NEN-EN-ISO 10427-3
Petroleum and natural gas industries - Equipment for well cementing - Part 3: Performance testing of cementing float equiment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 10427 describes testing practices to evaluate the performance of cementing float equipment for the petroleum and natural gas industries. This part of ISO 10427 is applicable to float equipment that will be in contact with water-based fluids used for drilling and cementing wells. It is not applicable to float equipment performance in non-water-based fluids.
Document History
NEN-EN-ISO 10427-3
November 1, 2004
Petroleum and natural gas industries - Equipment for well cementing - Part 3: Performance testing of cementing float equiment
This part of ISO 10427 describes testing practices to evaluate the performance of cementing float equipment for the petroleum and natural gas industries. This part of ISO 10427 is applicable to float...