NEN-EN-ISO 12867

Ophthalmic instruments - Trial frames

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 18
ICS Code (Ophthalmic equipment): 11.040.70
scope:

Specifies minimum requirements and test methods for trial frames for holding trial case lenses complying with ISO 9801 in front of a subject's eyes in order to assess visual acuity and facilitate optical correction of vision. This standard is applicable to lens holders mounted on headbands, bracket-mounted frames and frames mounted in the manner of spectacles with supports on the ears and the bridge of the nose. It is applicable to all types of trial frames, including half-eye end rotating lens holders.

Document History

June 1, 2010
Ophthalmic instruments - Trial frames
This International Standard, together with ISO 15004-1, specifies minimum requirements and test methods for trial frames for holding trial case lenses, complying with ISO 9801, in front of a...
NEN-EN-ISO 12867
August 1, 1998
Ophthalmic instruments - Trial frames
Specifies minimum requirements and test methods for trial frames for holding trial case lenses complying with ISO 9801 in front of a subject's eyes in order to assess visual acuity and facilitate...
June 1, 1996
Ophthalmic instruments - Trial frames
Specifies minimum requirements and test methods for trial frames for holding trial case lenses complying with ISO 9801 in front of a subject's eyes in order to assess visual acuity and facilitate...
Advertisement