NEN-EN-ISO 11979-9
Ophthalmic implants - Intraocular lenses - Part 9: Multifocal lenses
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This part of ISO 11979 is applicable to any intraocular lens whose optic provides two or more rotationally symmetric powers and whose primary indication is the correction of aphakia with the added benefit of useful vision at more than one distance (e.g. far and near).
Document History
September 1, 2014
Ophthalmic implants - Intraocular lenses - Part 9: Multifocal intraocular lenses
A description is not available for this item.
October 1, 2006
Ophthalmic implants - Intraocular lenses - Part 9: Multifocal intraocular lenses
This part of ISO 11979 is applicable to any intraocular lens whose optic provides two or more rotationally symmetric powers and whose primary indication is the correction of aphakia with the added...
NEN-EN-ISO 11979-9
April 1, 2005
Ophthalmic implants - Intraocular lenses - Part 9: Multifocal lenses
This part of ISO 11979 is applicable to any intraocular lens whose optic provides two or more rotationally symmetric powers and whose primary indication is the correction of aphakia with the added...