NEN-EN-ISO 12127-1

Clothing for protection against heat and flame - Determination of contact heat transmission through protective clothing or constituent materials - Part 1: Contact heat produced by heating cylinder

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 21
ICS Code (Protective clothing): 13.340.10
scope:

NEN-EN- ISO 12127-1 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials intended to protect against high contact temperatures. Application of this part of ISO 12127 is restricted to contact temperatures between 100 °C and 500 °C.

Document History

January 1, 2016
Clothing to protect against heat and flame - Determination of contact heat transmission through clothing or constituent materials - Part 1: Contact heat produced by heating cylinder
NEN-EN- ISO 12127-1 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...
NEN-EN-ISO 12127-1
May 1, 2011
Clothing for protection against heat and flame - Determination of contact heat transmission through protective clothing or constituent materials - Part 1: Contact heat produced by heating cylinder
NEN-EN- ISO 12127-1 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...

References

Advertisement