NEN-EN-ISO 11127-2

Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 18
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are contained in ISO 11126. The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex A. This part of ISO 11127 specifies a method for the determination of the particle size distribution of non-metallic blast-cleaning abrasives by sieving.

Document History

March 1, 2021
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution
This document specifies a method for the determination of the particle size distribution of non-metallic blast-cleaning abrasives by sieving. This document is a part of the ISO 11127 series dealing...
NEN-EN-ISO 11127-2
December 1, 2011
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
January 1, 2010
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
August 1, 1997
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 2: Determination of particle size distribution
The procedure includes weighing out a test portion of approximately 300 g of the sample, placing the test portion in the top sieve of a set of test sieves (including all the sieves listed against the...
Advertisement