NEN-EN-ISO 14744-6

Welding - Acceptance inspection of electron beam welding machines - Part 6: Measurement of stability of spot position

active, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: active
Page Count: 28
ICS Code (Welding equipment): 25.160.30
scope:

Is intended for use when the stability of spot stability of welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential information to the procedure and apparatus to be used for making the measurements. The stability of the spot position is a particularly significant parameter for prolonged welding applications and for electron beam welding with automatic devices positioning the workpiece. In such applications, the welding machines shall be able to reproduce, over prolonged periods and without additional correction of the position being required, a given beam-to-joint alignment. The purpose of measurement is to check whether and to what extent the electron beam generated by a welding machine keeps within the range of limit deviations specified for the spot position.

Document History

NEN-EN-ISO 14744-6
May 1, 2000
Welding - Acceptance inspection of electron beam welding machines - Part 6: Measurement of stability of spot position
Is intended for use when the stability of spot stability of welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential...
January 1, 1997
Welding - Acceptance inspection of electron beam welding machines - Part 6: Measurement of stability of spot position
Is intended for use when the stability of spot stability of welding machines complying with EN ISO 14744-1 is to be measured in connection with an acceptance inspection. It provides essential...
Advertisement