NEN-EN-ISO 12213-3
Natural gas - Calculation of compression factor - Part 3: Calculation using physical properties
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Natural gas): | 75.060 |
scope:
Specifies methods for the calculation of compression factors of natural gas, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist as a gas.
Document History
September 1, 2009
Natural gas - Calculation of compression factor - Part 3: Calculation using physical properties
ISO 12213 specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can...
NEN-EN-ISO 12213-3
May 1, 2005
Natural gas - Calculation of compression factor - Part 3: Calculation using physical properties
Specifies methods for the calculation of compression factors of natural gas, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist as a...