NEN-EN-ISO 16701
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
NEN-EN-ISO 16701 specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified solution of 1 % NaCl twice weekly, followed by a condition of controlled humidity cycling between 95 % RH and 50 % RH at a constant temperature of 35 °C. This International Standard does not specify the dimensions of the tests specimens, the exposure period to be used for a particular product, or the interpretation of the results. Such details are provided in the appropriate product specifications. The accelerated laboratory corrosion test applies to - metals and their alloys, - metallic coatings (anodic or cathodic), - chemical conversion coatings, and - organic coatings on metallic materials.
Document History