NEN-EN-ISO 16968

Solid biofuels - Determination of minor elements

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 25
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 16968 is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and Zinc in all solid biofuels. Further, it describes methods for sample decomposition and suggests suitable instrumental methods for the determination of the elements of interest in the digests. The determination of other elements such as Selenium, Tin, and Thallium is also possible with the method described in this International Standard.

Document History

NEN-EN-ISO 16968
June 1, 2015
Solid biofuels - Determination of minor elements
NEN-EN-ISO 16968 is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and Zinc in all...
February 1, 2013
Solid biofuels - Determination of minor elements
NEN-EN-ISO 16968 is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and Zinc in all...

References

Advertisement