NEN-EN-ISO 14915-2

Software ergonomics for multimedia user interfaces - Part 2: Multimedia navigation and control

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 48
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 14915 provides recommendations and requirements for the design of multimedia user interfaces with respect to the following aspects: design of the organization of the content, navigation and media-control issues. This part of ISO 14915 is limited to the design of the organization of the content and does not deal with the design of the content in general. Design issues within a single medium (e.g. the lighting of a film sequence) are only addressed with respect to the ergonomic issues related to user controls. This part of ISO 14915 provides - a framework for the structuring of multimedia applications, - informatin and recommendations on the design of navigation structures and navigation mechanisms for use within multimedia applications, and - information and recommendations on the design of controls for use within multimedia applications.

Document History

NEN-EN-ISO 14915-2
August 1, 2003
Software ergonomics for multimedia user interfaces - Part 2: Multimedia navigation and control
This part of ISO 14915 provides recommendations and requirements for the design of multimedia user interfaces with respect to the following aspects: design of the organization of the content,...
February 1, 2002
Software ergonomics for multimedia user interfaces - Part 2: Multimedia control and navigation
This part of ISO 14915 provides recommendations and requirements for the design of multimedia user interfaces with respect to the following aspects: design of the organization of the content,...
Advertisement