NEN-EN-ISO 18254-1

Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) - Part 1: Method using HPLC - MS

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 27
ICS Code (Textiles in general): 59.080.01
scope:

NEN-EN-ISO 18254-1 describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This document provides a method that uses Liquid Chromatograph (LC) with Mass Spectrometry (MS) system to detect and quantify alkylphenol ethoxylates of defined ethoxylate chain length.

Document History

NEN-EN-ISO 18254-1
May 1, 2016
Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) - Part 1: Method using HPLC - MS
NEN-EN-ISO 18254-1 describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This document provides a...
Advertisement