NEN-EN-ISO 15614-4

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 4: Finishing welding of aluminium castings

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 26
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15614 is one of a series of standards, details of which are given in ISO 15607:2003, Annex A. It specifies how a welding procedure specification for finishing welding of aluminium castings is qualified by welding procedure tests. It does not apply to repair welding. For joint welding, ISO 15614-2 applies. Arc welding of aluminium castings is covered by the following processes as defined in ISO 4063: 131 metal inert gas welding, MIG welding; 141 tungsten inert gas arc welding; TIG welding; 15 plasma arc welding. Other fusion welding processes by agreement. Shielding gases used in these processes are: .argon ISO 14175 I1; .helium ISO 14175 I2; .argon-helium mixture ISO 14175 I3. Other shielding gases by agreement.

Document History

November 1, 2007
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 4: Finishing welding of aluminium castings
A description is not available for this item.
NEN-EN-ISO 15614-4
July 1, 2005
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 4: Finishing welding of aluminium castings
This part of ISO 15614 is one of a series of standards, details of which are given in ISO 15607:2003, Annex A. It specifies how a welding procedure specification for finishing welding of aluminium...
August 1, 2003
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 4: Finishing welding of aluminium castings
This part of ISO 15614 is one of a series of standards, details of which are given in ISO 15607:2003, Annex A. It specifies how a welding procedure specification for finishing welding of aluminium...

References

Advertisement