NEN-EN-ISO 22674

Dentistry - Metallic materials for fixed and removable dental restorations and appliances

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 30
ICS Code (Dental materials): 11.060.10
scope:

This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses, and specifies their requirements. It further specifies requirements with respect to packaging and marking the products and to the instructions to be supplied for the use of these materials. This International Standard does not apply to alloys for dental amalgam (ISO 24234), dental brazing materials (ISO 9333), or metallic materials for orthodontic appliances (ISO 15841) (e.g., wire, bracket, band and screw).

Document History

October 1, 2022
Dentistry - Metallic materials for fixed and removable restorations and appliances
This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended...
March 1, 2016
Dentistry - Metallic materials for fixed and removable restorations and appliances
NEN-EN-ISO 22674 classifies metallic materials that are suitable for the fabrication of dental restorations and appliances, including metallic materials recommended for use either with or without a...
December 1, 2006
Dentistry - Metallic materials for fixed and removable dental restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
NEN-EN-ISO 22674
May 1, 2005
Dentistry - Metallic materials for fixed and removable dental restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Advertisement