NEN-EN-ISO 20776-1

Susceptibility testing of infectious agents and evaluation of performance of antimicrobial susceptibility devices - Part 1: Reference methods for testing the in vitro activity of antimicrobial agents against bacteria involved in infectious diseases

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 26
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 20776 describes one reference method, broth microdilution, for determination of MICs. The MIC reflects the activity of the drug under the described test conditions, and can be interpreted for clinical management purposes by taking into account other factors, such as drug pharmacology or bacterial resistance mechanisms. This allows categorization of bacteria as "susceptible" (S), "intermediate" (I), or "resistant" (R). In addition, MIC distributions can be used to define wild type or non-wild type bacterial populations. Although clinical interpretation of the MIC value is beyond the scope of this part of ISO 20776, modifications of the basic method are required for certain antimicrobial agent;bacteria combinations to facilitate clinical interpretation. These modifications are included in a separate table. It is advisable to compare other susceptibility testing methods (e.g. routine methods or diagnostic test devices) with this reference method for validation, in order to ensure comparable and reliable results.

Document History

December 1, 2006
Clinical laboratory testing and in vitro diagnostic test systems - Susceptibility testing of infectious agents and evaluation of performance of antimicrobial susceptibility test devices - Part 1: Reference method for testing the in vitro activity of antimicrobial agents against rapidly growing aerobic bacteria involved in infectious diseases
This part of ISO 20776 describes one reference method, broth microdilution, for determination of MICs. The MIC reflects the activity of the drug under the described test conditions, and can be...
NEN-EN-ISO 20776-1
March 1, 2005
Susceptibility testing of infectious agents and evaluation of performance of antimicrobial susceptibility devices - Part 1: Reference methods for testing the in vitro activity of antimicrobial agents against bacteria involved in infectious diseases
This part of ISO 20776 describes one reference method, broth microdilution, for determination of MICs. The MIC reflects the activity of the drug under the described test conditions, and can be...

References

Advertisement