NEN-EN-ISO 22476-12

Geotechnical investigation and testing - Field testing - Part 12: Mechanical cone penetration test (CPTM)

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 38
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22476 specifies a mechanical cone penetration test (CPTM), including equipment requirements, execution and reporting. The results from such geotechnical testing are especially suited to the qualitative and/or quantitative determination of a soil profile - together with direct investigations - or as a relative comparison with other in situ tests. The results from a cone penetration test can in principle be used to evaluate stratification, soil type, and geotechnical parameters such as soil density, shear-strength parameters and deformation and consolidation characteristics. This part of ISO 22476 specifies the following features: - type of cone penetration test (see Table 1); - application class (see Table 2); - penetration length or penetration depth; - elevation of the ground surface or underwater ground surface at the location of the cone penetration test with reference to a datum; - location of the cone penetration test relative to a reproducible fixed location reference point.

Document History

NEN-EN-ISO 22476-12
June 1, 2009
Geotechnical investigation and testing - Field testing - Part 12: Mechanical cone penetration test (CPTM)
This part of ISO 22476 specifies a mechanical cone penetration test (CPTM), including equipment requirements, execution and reporting. The results from such geotechnical testing are especially suited...
May 1, 2006
Geotechnical investigation and testing - Field testing - Part 12: Mechanical cone penetration test (CPT)
This part of ISO 22476 specifies a mechanical cone penetration test (CPTM), including equipment requirements, execution and reporting. The results from such geotechnical testing are especially suited...
Advertisement