NEN-EN-ISO 2420

Leather - Physical and mechanical tests - Determination of apparent density

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 12
ICS Code (Leather and furs): 59.140.30
scope:

Specifies a method for determining the apparent density of leather. It is applicable to all heavy leather.

Document History

February 1, 2017
Leather - Physical and mechanical tests - Determination of apparent density and mass per unit area
NEN-EN- ISO 2420 specifies a method for determining the apparent density and the mass per unit area of leather. It is applicable to all leathers.
NEN-EN-ISO 2420
February 1, 2003
Leather - Physical and mechanical tests - Determination of apparent density
Specifies a method for determining the apparent density of leather. It is applicable to all heavy leather.

References

Advertisement