NEN-EN-ISO 29822

Vegetable fats and oils - Isomeric diacylglycerols - Determination of relative amounts of 1,2- and 1,3-diacylglycerols

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 22
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

NEN-EN-ISO 29822 specifies the determination of the degree of isomerization of diacylglycerols in vegetable fats and oils. 1,2-Diacylglycerols are transformed to the more stable 1,3-isomers during storage or due to acidic catalysed reaction. The mass fraction of 1,2-diacylglycerols can be used as a quality criterion for vegetable fats and oils.

Document History

NEN-EN-ISO 29822
April 1, 2014
Vegetable fats and oils - Isomeric diacylglycerols - Determination of relative amounts of 1,2- and 1,3-diacylglycerols
NEN-EN-ISO 29822 specifies the determination of the degree of isomerization of diacylglycerols in vegetable fats and oils. 1,2-Diacylglycerols are transformed to the more stable 1,3-isomers during...

References

Advertisement