NEN-EN-ISO 19112

Geographic information - Spatial referencing by geographic identifiers

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 32
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines the conceptual schema for spatial references based on geographic identifiers. It establishes a general model for spatial referencing using geographic identifiers, defines the components of a spatial reference system and defines the essential components of a gazetteer. Spatial referencing by coordinates is addressed in ISO 19111. However, a mechanism for recording complementary coordinate references is included. This International Standard enables producers of data to define spatial reference systems using geographic identifiers and assists users in understanding the spatial references used in datasets. It enables gazetteers to be constructed in a consistent manner and supports the development of other standards in the field of geographic information. This International Standard is applicable to digital geographic data, and its principles may be extended to other forms of geographic data such as maps, charts and textual documents.

Document History

NEN-EN-ISO 19112
February 1, 2005
Geographic information - Spatial referencing by geographic identifiers
This International Standard defines the conceptual schema for spatial references based on geographic identifiers. It establishes a general model for spatial referencing using geographic identifiers,...
Advertisement