NEN-EN-ISO 2897-1

Plastics - Impact-resistant polystyrene (PS-1) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

Establishes a system of designation for impact-resistant polystyrene (PS-I) thermoplastic materials, which may be used as the basis for specifications. This part is applicable to all impact-resistant polystyrene plastics with a two-phase polymer system comprised of a continuous phase, consisting of polystyrene and/or copolymer of styrene with an alkyl-substituted styrene, and a dispersed elastomeric phase based on butadiene.

Document History

NEN-EN-ISO 2897-1
May 1, 1999
Plastics - Impact-resistant polystyrene (PS-1) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for impact-resistant polystyrene (PS-I) thermoplastic materials, which may be used as the basis for specifications. This part is applicable to all impact-resistant...

References

Advertisement