NEN-EN-ISO 4042

Fasteners - Electroplated coatings

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 36
ICS Code (Fasteners in general): 21.060.01
scope:

Specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners with high tensile strength or hardness and surface-hardened fasteners. It primarily concerns the electroplating or threaded fasteners, but it may also be applied to other threaded parts. For the applicability to screws that cut or form their own mating threads, see clause 8. The specifications given in this standard may also be applied to non-threaded parts such as washers and pins.

Document History

July 1, 2022
Fasteners - Electroplated coating systems
This document specifies requirements for steel fasteners with electroplated coatings and coating systems. The requirements related to dimensional properties also apply to fasteners made of copper or...
September 1, 2018
Fasteners - Electroplated coating systems
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or...
NEN-EN-ISO 4042
August 1, 1999
Fasteners - Electroplated coatings
Specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners...
November 1, 1996
Fasteners - Electroplated coatings
Specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners...

References

Advertisement