NEN-EN-ISO 23953-2

Refrigerated display cabinets - Part 2: Classification, requirements and test conditions

inactive
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 103
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

NEN-EN-ISO 23953-2 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines. It is also not applicable to cabinets intended for storage or cabinets intended for use, for instance, in catering or non-retail refrigerated applications nor does it cover the choice of the types of foodstuffs chosen to be displayed in the cabinets.

Document History

January 1, 2024
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This document specifies requirements for the performance of refrigerated display cabinets used in the sale and display of foodstuffs and construction characteristics impacting performance. It...
NEN-EN-ISO 23953-2
December 1, 2015
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
NEN-EN-ISO 23953-2 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
February 1, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions -
A description is not available for this item.
October 1, 2009
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
A description is not available for this item.
November 1, 2005
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
March 1, 2003
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...

References

Advertisement