NEN-EN-ISO 483

Plastics - Small enclosures for conditioning and testing using aqueous solutions to maintain relative humidity at constant value

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 14
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

Establishes guidelines for the construction and use of enclosures with volumes less than 200 dm 3), in order to obtain atmospheres of constant relative humidity at given temperatures , using saturated aqueous salt solutions, glycerol/water solutions or sulfuric acid/water solutions, for conditioning and testing plastics. It specifies the procedures to be followed to maintain the relative humidities of the conditioning and testing atmospheres within the required tolerances, at the temperatures specified by particular International Standards. Information is given concerning the methods of producing desired humidities in these enclosures at temperatures from 5 ° C to 60 ° C. The relative humidity values indicated are average values, in per cent, with permissible deviations of ± 2

Document History

November 1, 2005
Plastics - Small enclosures for conditioning and testing using aqueous solutions to maintain humidity at constant value
This International Standard establishes guidelines for the construction and use of enclosures with volumes less than 200 dm3, in order to obtain atmospheres of constant relative humidity at given...
April 1, 2004
Plastics - Small enclosures for conditioning and testing using aqueous solutions to maintain relative humidity at constant value
This International Standard establishes guidelines for the construction and use of enclosures with volumes less than 200 dm3, in order to obtain atmospheres of constant relative humidity at given...
NEN-EN-ISO 483
June 1, 1999
Plastics - Small enclosures for conditioning and testing using aqueous solutions to maintain relative humidity at constant value
Establishes guidelines for the construction and use of enclosures with volumes less than 200 dm 3), in order to obtain atmospheres of constant relative humidity at given temperatures , using...

References

Advertisement