NEN-EN-ISO 6259-3
Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-EN-ISO 6259-3 ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following properties: - the stress at yield; - the elongation at break. This part of ISO 6259 also gives the corresponding basic specifications in Annexes A to D for information purposes only.
Document History
NEN-EN-ISO 6259-3
July 1, 2015
Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes
NEN-EN-ISO 6259-3 ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following...