NEN-EN-ISO 6865
Animal feeding stuffs - Determination of crude fibre content - Method with intermediate filtration
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
Specifies a method for the determination of the crude fibre content with intermediate filtration. A manual procedure as well as a semi-automatic procedure are described. The method is applicable to animal feeding stuffs with a crude fibre content greater than 10 g/kg.
Document History
NEN-EN-ISO 6865
February 1, 2001
Animal feeding stuffs - Determination of crude fibre content - Method with intermediate filtration
Specifies a method for the determination of the crude fibre content with intermediate filtration. A manual procedure as well as a semi-automatic procedure are described. The method is applicable to...
September 1, 1998
Animal feeding stuffs - Determination of crude fibre content - Method with intermediate filtration
Specifies a method for the determination of the crude fibre content with intermediate filtration. A manual procedure as well as a semi-automatic procedure are described. The method is applicable to...