NEN-EN-ISO 8253-2

Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 30
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones, frequency-modulated tones or other narrow-band test signals presented by means of one or more loudspeakers. The primary purpose is the determination of hearing threshold levels in the frequency range 125 Hz to 8 000 Hz, but this range can be extended to 20 Hz to 16 000 Hz. This part of ISO 8253 does not include specifications for the use of hand-held loudspeakers. Speech as a test signal is not covered. The purpose of this part of ISO 8253 is to ensure that tests of hearing, using sound field audiometry, give as high a degree of accuracy and reproducibility as possible. Examples of graphical representations of the results are given in Annex A.

Document History

January 1, 2010
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
NEN-EN-ISO 8253-2
August 1, 2009
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
April 1, 1998
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure tone and narrow-band test signals
This part of the Standard specifies relevant test signal characteristics, requirements for free, diffuse and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
Advertisement