NEN-EN-ISO 8655-4
Piston-operated volumetric apparatus - Part 4: Dilutors
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
Specification of metrological requirements including maximum permissible errors for trueness and precision, of marking and of user information to be provided by the manufacturer for piston diluters. It is for dilutors with a sample uptake (In) from 5 µl to 1 ml and a diluent capacity (Ex) from 50 µl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume.
Document History