NEN-EN-ISO 9455-12

Soft soldering fluxes - Test methods - Part 12: Steel tube corrosion test

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 14
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a qualitative method for assessing the corrosive properties of flux residues and flux vapours towards mild steel. The test is applicable to all fluxes, although it is primarily intended to be used for fluxes of type 1, as defined in ISO 9454-1.

Document History

NEN-EN-ISO 9455-12
October 1, 1994
Soft soldering fluxes - Test methods - Part 12: Steel tube corrosion test
This part of ISO 9455 specifies a qualitative method for assessing the corrosive properties of flux residues and flux vapours towards mild steel. The test is applicable to all fluxes, although it is...
Advertisement