NEN-EN-ISP 11187-3
Information technology - International Standardized Profiles AVT1n, AVT2n - Virtual Terminal Basic Class - Application Profiles - Part 3: AVT22 - S-mode Forms Application Profile
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to environments in which a terminal population requires access to application packages running on a variety of computers. It may be used where the connection between the terminal and the computer that hosts the application package is local, is made across a Local or Wide Area Network, or is made across a concatenation of such networks. Contains the specification of the S-mode Forms Application Profile. Virtual Terminal implementations that operate in accordance with this A-profile provide powerful general-purpose terminal capabilities which are suitable in particular for form-filling applications. This A-profile specifies a mode of operation of, and a selection of options for use with, the S-mode forms VTE-profile FVT121. Also specifies a Profile ICS proforma for the S-mode Forms Application Profile specified herin in compliance with the relevant requirements, and in 9646-7.
Document History