NEN-EN-ISO/IEC 17021-1

Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements

active
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 65
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

NEN-EN-ISO/IEC 17021-1 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems. Certification bodies operating to this part of ISO/IEC 17021 do not need to offer all types of management system certification. Certification of management systems is a third-party conformity assessment activity (see ISO/IEC 17000:2004, 5.5) and bodies performing this activity are therefore third-party conformity assessment bodies.

Document History

July 1, 2015
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements
NEN-EN-ISO/IEC 17021-1 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems....
NEN-EN-ISO/IEC 17021-1
July 1, 2015
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements
NEN-EN-ISO/IEC 17021-1 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems....
Advertisement