NEN-ISO 105-F07
Textiles - Tests for colour fastness - Part F07: Specification for secondary acetate adjacent fabric
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies an undyed secondary acetate adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the secondary acetate adjacent fabric under test are assessed against a seconary acetate reference adjacent fabric, using a secondary acetate dyed reference fabric, both of which are available from a specified source.
Document History
NEN-ISO 105-F07
March 1, 2001
Textiles - Tests for colour fastness - Part F07: Specification for secondary acetate adjacent fabric
Specifies an undyed secondary acetate adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the secondary acetate adjacent fabric under...