NEN-ISO 10791-5

Test conditions for machining centres - Part 5: Accuracy and repeatability of positioning of work-holding pallets

active, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: active
Page Count: 16
ICS Code (Machining centres): 25.040.10
scope:

Specifies, with reference to ISO 230-1 and ISO 230-2, the tests intended to assess the repeatability of positioning of individual pallets and the total accuracy of positioning of a batch of pallets associated with a specific machine. In a manufacturing system the accuracy of positioning of a workpiece or a work-holding fixture depends on the filling between pallets and receivers. It should be noted that this part of ISO 10791 applies to a single machine centre, i.e. to the single receiver, with multiple pallets.

Document History

NEN-ISO 10791-5
April 1, 1998
Test conditions for machining centres - Part 5: Accuracy and repeatability of positioning of work-holding pallets
Specifies, with reference to ISO 230-1 and ISO 230-2, the tests intended to assess the repeatability of positioning of individual pallets and the total accuracy of positioning of a batch of pallets...
Advertisement