NEN-ISO 11267

Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil pollutants

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 26
ICS Code (Biological properties of soils): 13.080.30
scope:

Describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil substrate. The method is not applicable to volatile substances i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,0133 Pa at 25°C.

Document History

NEN-ISO 11267
May 1, 1999
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil pollutants
Describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil substrate. The method is not...

References

Advertisement