NEN-ISO 12151-4

Connections for hydraulic fluid power and general use - Hose fittings - Part 4: Hose fittings with ISO 6149 metric stud ends

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of ISO 6149 metric stud-end hose fittings made of carbon steel, for nominal hose inside diameters of 6,3 mm through 38 mm inclusive, in accordance with ISO 4397. These hose fittings (see Figure 1 for a typical example) are for use in hydraulic fluid power systems with hose that meets the requirements of the respective hose standards and in general applications with suitable hoses.

Document History

NEN-ISO 12151-4
July 1, 2007
Connections for hydraulic fluid power and general use - Hose fittings - Part 4: Hose fittings with ISO 6149 metric stud ends
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of ISO 6149 metric stud-end hose fittings made of carbon steel, for nominal hose inside...
Advertisement