NEN-ISO 13216-2

Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 2: Top tether anchorages and attachments

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 34
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

This part of ISO 13216 establishes the positioning zones, dimensions and general and static-strength requirements for top tether anchorages used together with seat bight anchorages according to ISO 13216-1 or with other systems for anchoring child restraint systems (CRS) in road vehicles. It is applicable to child restraint systems intended for children with a mass of up to 22 kg.

Document History

NEN-ISO 13216-2
December 1, 2004
Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 2: Top tether anchorages and attachments
This part of ISO 13216 establishes the positioning zones, dimensions and general and static-strength requirements for top tether anchorages used together with seat bight anchorages according to ISO...
Advertisement