NEN-ISO 13474

Acoustics - Framework for calculating a distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 50
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This International Standard specifies the framework of an engineering method for calculating a statistical distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment. This International Standard is applicable to impulse sounds propagating over large distances (e.g. 0,5 km to 30 km) from sources such as mine blasting, artillery fire and bomb explosions, using conventional explosives of moderate charge mass (e.g. 0,05 kg to 1 000 kg of TNT equivalent). The effects of meteorological conditions and terrain upon sound propagation are considered.

Document History

NEN-ISO 13474
July 1, 2009
Acoustics - Framework for calculating a distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment
This International Standard specifies the framework of an engineering method for calculating a statistical distribution of sound exposure levels for impulsive sound events for the purposes of...

References

Advertisement