NEN-ISO 12739

Zinc sulfide concentrates - Determination of zinc - Ion-exchange/EDTA titrimetric method

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 30
ICS Code (Other metalliferous minerals): 73.060.99
scope:

This International Standard specifies an ion-exchange/EDTA titrimetric method for the determination of the mass fraction of zinc in zinc concentrates. The method is applicable to zinc sulfide concentrates having a mass fraction of zinc in the range from 11% to 62%.

Document History

NEN-ISO 12739
August 1, 2006
Zinc sulfide concentrates - Determination of zinc - Ion-exchange/EDTA titrimetric method
This International Standard specifies an ion-exchange/EDTA titrimetric method for the determination of the mass fraction of zinc in zinc concentrates. The method is applicable to zinc sulfide...
Advertisement