NEN-ISO 10300-3

Calculaton of load capacity of bevel gears - Part 3: Calculation of tooth root strength

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 46
ICS Code (Gears): 21.200
scope:

Specifies the fundamental formulae for use in the tooth-bending stress calculation of straight and helical (skew), zerol- and spiral-bevel gears with a minimum rim thickness under the root ≥ 3,5 mmm. All load influences on tooth stress are included, insofar as they are the result of load transmitted by the gearing and able to be evaluiated quantitatively. (Stresses such as those caused by the shrink-fitting of gear rims, which are superposed on stresses due to tooth loading, are to be taken into consideration in the calculation of the tooth root stress ofp or the permissible tooth root stress ofp.)

Document History

September 1, 2023
Calculation of load capacity of bevel gears - Part 3: Calculation of tooth root strength
This document specifies the fundamental formulae for use in the tooth root stress calculation of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, with a minimum rim...
April 1, 2014
Calculation of load capacity of bevel gears - Part 3: Calculation of tooth root strength
NEN-ISO 10300-3 specifies the fundamental formulae for use in the tooth root stress calculation of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, with a minimum rim...
NEN-ISO 10300-3
September 1, 2001
Calculaton of load capacity of bevel gears - Part 3: Calculation of tooth root strength
Specifies the fundamental formulae for use in the tooth-bending stress calculation of straight and helical (skew), zerol- and spiral-bevel gears with a minimum rim thickness under the root ≥ 3,5 mmm....
Advertisement