NEN-ISO 11343

Adhesives - Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact conditions - Wedge impact method

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This International Standard specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two metallic adherends, when tested under specified conditions of preparation and testing. This test procedure does not provide design information. The method allows a choice of sheet metal substrate corresponding to those materials frequently used in industry, e.g. for automotive applications.

Document History

NEN-ISO 11343
June 1, 2003
Adhesives - Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact conditions - Wedge impact method
This International Standard specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two metallic...

References

Advertisement