NEN-ISO 14347

Fatigue - Design procedure for welded hollow-section joints - Recommendations

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 74
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard gives recommendations for the design and analysis of unstiffened, welded, nodal joints in braced structures composed of hollow sections of circular or square shape (with or without rectangular chord) under fatigue loading. This International Standard applies to structures: a) fulfilling quality requirements for hollow sections (see Annex A); b) complying with recommended weld details (see Annex B); c) employing permitted steel grades (see 1.2); d) having hollow section joints (see 1.3); e) having either 1) square or rectangular hollow sections with a thickness between 4 mm and 16 mm, or 2) circular hollow sections with a thickness between 4 mm and 50 mm; f) having as stress range the range of "hot-spot" stress; g) having identical brace (branch) members.

Document History

NEN-ISO 14347
December 1, 2008
Fatigue - Design procedure for welded hollow-section joints - Recommendations
This International Standard gives recommendations for the design and analysis of unstiffened, welded, nodal joints in braced structures composed of hollow sections of circular or square shape (with...
Advertisement