NEN-ISO 15014
Plastics - Extruded sheets of poly(vinylidene fluoride) (PVDF) - Requirements and test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. This International Standard also applies to PVDF sheet in rolled form. It applies only to thicknesses from 1 mm to 15 mm.
Document History
NEN-ISO 15014
November 1, 2007
Plastics - Extruded sheets of poly(vinylidene fluoride) (PVDF) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without...