NEN-ISO 15930-4
Graphic technology - Prepress digital data exchange using PDF - Part 4: Complete exchange of CMYK and spot colour printing data using PDF 1.4 (PDF/X-1a)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Other standards related to graphic technology): | 37.100.99 |
scope:
This part of ISO 15930 specifies the use of the Portable Document Format (PDF) Version 1.4 for the dissemination of complete digital data, in a single exchange, that contains all elements ready for final print reproduction. CMYK and spot-colour data are supported in any combination.
Document History
NEN-ISO 15930-4
February 1, 2004
Graphic technology - Prepress digital data exchange using PDF - Part 4: Complete exchange of CMYK and spot colour printing data using PDF 1.4 (PDF/X-1a)
This part of ISO 15930 specifies the use of the Portable Document Format (PDF) Version 1.4 for the dissemination of complete digital data, in a single exchange, that contains all elements ready for...