NEN-ISO 16237
Mechanical joining - Destructive testing of joints - Specimen dimensions and test procedure for cross-tension testing of single joints
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-ISO 16237 specifies the geometry of the test specimens and the method for the crosstension testing of single mechanical joints on single-lap test specimens up to a single sheet thickness of 4,5 mm. The term "sheet", as used in this International Standard, includes extrusions and cast materials. The purpose of the cross-tension test is to determine the mechanical characteristics and the failure types of the joints made with different joining methods. This International Standard does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable standards.
Document History